Win Source Part Number: 1366569-ADS1114BQDGS
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Internal Oscillator
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Base Product Number: ADS1114
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: PGA-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Sampling Rate (Per Second): 860
Number of A/D Converters: 1
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
Automotive 16-Bit 860SPS 1-Ch Delta-Sigma ADC With PGA, Oscillator, Vref, Comparator, and I2C 10-VSSOP -40 to 125 Product overview: ADS1114BQDGSRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1114BQDGSRQ1 can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
IC ADC 16BIT SIGMA-DELTA 10VSSOP
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1366569-ADS1114BQDGSRQ1 | 296-ADS1114BQDGSRQ1DKR-ND | 296-ADS1114BQDGSRQ1TR-ND | 296-ADS1114BQDGSRQ1CT-ND | 700-ADS1114BQDGSRQ1 | ADS1114BQDGSRQ1 | ADS1114BQDGSRQ1 | ADS1114BQDGSRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Automotive 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I²C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 0.8600 kSamples/Sec | 0.8600 kSamples/Sec | 0.8600 kSamples/Sec | 0.8600 kSamples/Sec | 860 kSamples/Sec | |||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |