16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 10-VSON -40 to 85
16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)
16-Bit 240SPS Delta-Sigma ADC, I2C, 4-Ch, 5V, 10-VSON Product overview: ADS1112IDRCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1112IDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141595-ADS1112IDRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA, Selectable Address
Package: 10-VFDFN Exposed Pad
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 3
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADS1112
Categories: Integrated Circuits (ICs)
Sampling Rate: 240
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): TC3405VQR; TC3405VQRG; TC3405VQRTRG;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC ADC 16BIT SIGMA-DELTA 10VSON
16 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 10-VSON (3x3)
IC ADC 16BIT SIGMA-DELTA 10VSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1112IDRCR | ADS1112IDRCR-ND | 700-ADS1112IDRCR | 1141595-ADS1112IDRCR | ADS1112IDRCR | ADS1112IDRCR | ADS1112IDRCR |
| Product Name | ADS1112 16-bit 240SPS ADC, 2 Ch. Diff/3 Single-end input, Low power Complete System in MSOP-10 | Analog to Digital Converters (ADC) | 16-bit 5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1112IDRCR | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSON,VSSOP | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 6.5 LSB |