Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1112IDGST

Description
IC ADC 16BIT SIGMA-DELTA 10VSSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1112IDGST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1112IDGST
Analog to Digital Converters (ADC) ADS1112IDGST
IC ADC 16BIT SIGMA-DELTA 10VSSOP

IC ADC 16BIT SIGMA-DELTA 10VSSOP

Supplier's Site Datasheet
Ic, 16Bit Adc, 240Sps 2 Ch, Vssop10; Resolution (Bits) Texas Instruments - 28AH1788 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, 240Sps 2 Ch, Vssop10; Resolution (Bits) Texas Instruments
28AH1788
Ic, 16Bit Adc, 240Sps 2 Ch, Vssop10; Resolution (Bits) Texas Instruments 28AH1788
IC, 16BIT ADC, 240SPS 2 CH, VSSOP10; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

IC, 16BIT ADC, 240SPS 2 CH, VSSOP10; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1112IDGST 28AH1788
Product Name Analog to Digital Converters (ADC) Ic, 16Bit Adc, 240Sps 2 Ch, Vssop10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details