16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface 6-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 125994-ADS1110A5IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 240
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO6
16-Bit 128S/s Delta-Sigma ADC, 1-Ch, I2C, SOT-23-6 Product overview: ADS1110A5IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1110A5IDBVR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1110A5IDBVR | 125994-ADS1110A5IDBVR | ADS1110A5IDBVR | 700-ADS1110A5IDBVR | ADS1110A5IDBVR-ND | ADS1110A5IDBVR | ADS1110A5IDBVR | ADS1110A5IDBVR |
| Product Name | ADS1110 16-Bit Delta-Sigma ADC with Internal Reference, PGA, Oscillator and I2C Serial Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1110A5IDBVR | 16-bit SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C; I2C | Serial | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 6.5 LSB |