Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1110A0IDBVT

Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1110A0IDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1110A0IDBVT
Analog to Digital Converters (ADC) ADS1110A0IDBVT
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Adc, 16Bit, 240Sps, I2C, Sot23; Resolution (Bits) Texas Instruments - 28AH1784 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 240Sps, I2C, Sot23; Resolution (Bits) Texas Instruments
28AH1784
Adc, 16Bit, 240Sps, I2C, Sot23; Resolution (Bits) Texas Instruments 28AH1784
ADC, 16BIT, 240SPS, I2C, SOT23; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

ADC, 16BIT, 240SPS, I2C, SOT23; Resolution (Bits):16bit; Sampling Rate:240SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1110A0IDBVT 28AH1784
Product Name Analog to Digital Converters (ADC) Adc, 16Bit, 240Sps, I2C, Sot23; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details