Texas Instruments ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A5IDBVTG4

Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1100A5IDBVTG4 is a self-calibrating, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision measurement in compact applications. It features a small SOT23-6 package and operates with a power supply range of 2.7V to 5.5V, consuming only 90µA in active mode. The device supports a programmable gain amplifier with gains of 1, 2, 4, or 8, allowing it to accurately measure small signals. The ADC offers continuous self-calibration and a maximum integral nonlinearity of 0.0125% of full-scale range, ensuring high accuracy. It can perform conversions at programmable data rates from 8 to 128 samples per second via an I²C-compatible interface. Typical applications include portable instrumentation, industrial process control, and temperature measurement, making it suitable for projects where space and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The ADS1100A5IDBVTG4 is a self-calibrating, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision measurement in compact applications. It features a small SOT23-6 package and operates with a power supply range of 2.7V to 5.5V, consuming only 90µA in active mode. The device supports a programmable gain amplifier with gains of 1, 2, 4, or 8, allowing it to accurately measure small signals. The ADC offers continuous self-calibration and a maximum integral nonlinearity of 0.0125% of full-scale range, ensuring high accuracy. It can perform conversions at programmable data rates from 8 to 128 samples per second via an I²C-compatible interface. Typical applications include portable instrumentation, industrial process control, and temperature measurement, making it suitable for projects where space and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter - ADS1100A5IDBVTG4 - Texas Instruments
Dallas, TX, United States
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter
ADS1100A5IDBVTG4
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A5IDBVTG4
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4
083014-ADS1100A5IDBVTG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4 083014-ADS1100A5IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 083014-ADS1100A5IDBV TG4 Packaging: Reel - TR Features: PGA, Selectable Address Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 128 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083014-ADS1100A5IDBVTG4
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1100A5IDBVTG4-ND
Analog to Digital Converters (ADC) ADS1100A5IDBVTG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Singapore, Singapore
16-bit SOT-23 Analog-to-Digital Converter IC
700-ADS1100A5IDBVTG4
16-bit SOT-23 Analog-to-Digital Converter IC 700-ADS1100A5IDBVTG4
16-Bit 128SPS 1-Ch Delta-Sigma ADC w/ PGA, I2C, SOT-23-6 Product overview: ADS1100A5IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A5IDBVTG4 can be used for catalog matching and distributor lookup.

16-Bit 128SPS 1-Ch Delta-Sigma ADC w/ PGA, I2C, SOT-23-6 Product overview: ADS1100A5IDBVTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1100A5IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A5IDBVTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1100A5IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1100A5IDBVTG4
Analog to Digital Converters (ADC) ADS1100A5IDBVTG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A5IDBVTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1100A5IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A5IDBVTG4 083014-ADS1100A5IDBVTG4 ADS1100A5IDBVTG4-ND 700-ADS1100A5IDBVTG4 ADS1100A5IDBVTG4 ADS1100A5IDBVTG4 ADS1100A5IDBVTG4
Product Name ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A5IDBVTG4 Analog to Digital Converters (ADC) 16-bit SOT-23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 8.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
8 suppliers
 - ADC08832IN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
ADC08D1520QML-SP Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520WGMPR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CFP
Screening Level Space
View Details