Texas Instruments ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A2IDBVTG4

Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Description
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and an I2C-compatible interface, designed for compact, low-power applications. It is housed in a SOT23-6 package and operates from a 2.7V to 5.5V supply. The device features programmable gain of 1, 2, 4, or 8, and supports data rates of 8, 16, 32, or 128 samples per second. It offers 16-bit no missing codes performance with an integral nonlinearity of up to 0.0125% of FSR and consumes 90 µA in active mode. The operating temperature range is -40°C to +85°C. The part includes an internal oscillator and automatically powers down after conversion.

Datasheet Summary
Powered by GS/AI

The ADS1100 is a precision, self-calibrating 16-bit analog-to-digital converter with differential inputs and an I2C-compatible interface, designed for compact, low-power applications. It is housed in a SOT23-6 package and operates from a 2.7V to 5.5V supply. The device features programmable gain of 1, 2, 4, or 8, and supports data rates of 8, 16, 32, or 128 samples per second. It offers 16-bit no missing codes performance with an integral nonlinearity of up to 0.0125% of FSR and consumes 90 µA in active mode. The operating temperature range is -40°C to +85°C. The part includes an internal oscillator and automatically powers down after conversion.

Suppliers

Company
Product
Description
Supplier Links
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter - ADS1100A2IDBVTG4 - Texas Instruments
Dallas, TX, United States
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter
ADS1100A2IDBVTG4
ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter ADS1100A2IDBVTG4
Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Self-Calibrating, 16-Bit Analog-to-Digital Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1100A2IDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1100A2IDBVTG4-ND
Analog to Digital Converters (ADC) ADS1100A2IDBVTG4-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1100A2IDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1100A2IDBVTG4
Analog to Digital Converters (ADC) ADS1100A2IDBVTG4
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A2IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A2IDBVTG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1100A2IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1100A2IDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1100A2IDBVTG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1100A2IDBVTG4
IC ADC 16BIT SIGMA-DELTA SOT23-6

IC ADC 16BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1100A2IDBVTG4 ADS1100A2IDBVTG4-ND ADS1100A2IDBVTG4 ADS1100A2IDBVTG4 ADS1100A2IDBVTG4
Product Name ADS1100 Self-Calibrating, 16-Bit Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; I2C I2C; I2C I2C; I²C
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 8.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter - ADC083000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers