Texas Instruments Standard Linear and Logic 16Bit Adc, Smd, 1100A2, Sot-23-6; Resolution (Bits) Texas Instruments ADS1100A2IDBVT

Description
16BIT ADC, SMD, 1100A2, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Description
16BIT ADC, SMD, 1100A2, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
16Bit Adc, Smd, 1100A2, Sot-23-6; Resolution (Bits) Texas Instruments - 33AH3672 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Adc, Smd, 1100A2, Sot-23-6; Resolution (Bits) Texas Instruments
33AH3672
16Bit Adc, Smd, 1100A2, Sot-23-6; Resolution (Bits) Texas Instruments 33AH3672
16BIT ADC, SMD, 1100A2, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

16BIT ADC, SMD, 1100A2, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 33AH3672
Product Name 16Bit Adc, Smd, 1100A2, Sot-23-6; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Touch Screen Controllers - CYAT817AZS98-5BFBA - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details