Texas Instruments Standard Linear and Logic Ic, 16Bit Adc, Smd, 1100, Sot-23-6; Resolution (Bits) Texas Instruments ADS1100A1IDBVT

Description
IC, 16BIT ADC, SMD, 1100, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Description
IC, 16BIT ADC, SMD, 1100, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Adc, Smd, 1100, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH1782 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Adc, Smd, 1100, Sot-23-6; Resolution (Bits) Texas Instruments
28AH1782
Ic, 16Bit Adc, Smd, 1100, Sot-23-6; Resolution (Bits) Texas Instruments 28AH1782
IC, 16BIT ADC, SMD, 1100, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, 16BIT ADC, SMD, 1100, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1782
Product Name Ic, 16Bit Adc, Smd, 1100, Sot-23-6; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details