Automotive Catalog 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-VSSOP -40 to 125
12-Bit 4-Ch Delta-Sigma ADC, 3.3kSPS, I2C, VSSOP Product overview: ADS1015QDGSRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1015QDGSRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
IC ADC 12BIT SIGMA-DELTA 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1015QDGSRQ1 | 700-ADS1015QDGSRQ1 | ADS1015QDGSRQ1 | ADS1015QDGSRQ1 | ADS1015QDGSRQ1 |
| Product Name | ADS1015-Q1 Automotive Catalog 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | I2C; I²C | ||
| Package Type | VSSOP | VSSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Automotive | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |