Texas Instruments Standard Linear and Logic Ic, Adc, 12Bit, I2C, 10Qfn; Resolution (Bits) Texas Instruments ADS1015IRUGT

Description
IC, ADC, 12BIT, I2C, 10QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet
Description
IC, ADC, 12BIT, I2C, 10QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 12Bit, I2C, 10Qfn; Resolution (Bits) Texas Instruments - 28AH1777 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 12Bit, I2C, 10Qfn; Resolution (Bits) Texas Instruments
28AH1777
Ic, Adc, 12Bit, I2C, 10Qfn; Resolution (Bits) Texas Instruments 28AH1777
IC, ADC, 12BIT, I2C, 10QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

IC, ADC, 12BIT, I2C, 10QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1015IRUGT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1015IRUGT
Analog to Digital Converters (ADC) ADS1015IRUGT
IC ADC 12BIT SIGMA-DELTA 10X2QFN

IC ADC 12BIT SIGMA-DELTA 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1777 ADS1015IRUGT
Product Name Ic, Adc, 12Bit, I2C, 10Qfn; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details