The ADS1015 is a 12-bit, low-power, I2C-compatible analog-to-digital converter with an integrated input multiplexer enabling four single-ended or two differential inputs, a programmable gain amplifier, an internal voltage reference, an oscillator, and a digital comparator. It is available in a leadless X2QFN-10 package measuring 1.5mm × 2mm × 0.4mm, operates from 2.0V to 5.5V, consumes 150μA in continuous-conversio
12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-X2QFN -40 to 125
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1141584-ADS1015IRUGT
Packaging: Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-XFQFN
Alternative Parts (Cross-Reference): ADS1015IRUGR;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2V ~ 5.5V
Supply Voltage , Digital: 2V ~ 5.5V
12-Bit, 3.3kSPS, 4-Ch Delta-Sigma ADC With PGA, Oscillator, VREF, Comparator and I2C Interface 10-X2QFN -40 to 125 Product overview: ADS1015IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1015IRUGT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 12BIT SIGMA-DELTA 10X2QFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1015IRUGT | 296-25172-2-ND | 296-25172-6-ND | 296-25172-1-ND | 1141584-ADS1015IRUGT | 700-ADS1015IRUGT | ADS1015IRUGT | ADS1015IRUGT | ADS1015IRUGT |
| Product Name | ADS1015 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015IRUGT | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | |||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |