The ADS1015 is a 12-bit, I2C-compatible analog-to-digital converter with an integrated multiplexer, programmable gain amplifier, digital comparator, internal voltage reference, and oscillator, designed for compact sensor measurement applications. It is available in a 10-pin X2QFN package measuring 1.5mm × 2mm × 0.4mm, with an operating temperature range of -40°C to +125°C. The device supports sample rates up to 3.3kSPS and operates from a 2.0V to 5.5V supply with a typical current consumption of 150μA in continuous-conversio
12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference 10-X2QFN -40 to 125
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12-Bit 4-Ch Delta-Sigma ADC, 3.3kSPS, I2C, PGA, 2V-5.5V Product overview: ADS1015IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2V, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1015IRUGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009230-ADS1015IRUGR
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Family Name: ADS1015
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 3.3k
Alternative Parts (Cross-Reference): ADS1015IRUGT;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
IC ADC 12BIT SIGMA-DELTA 10X2QFN
X2-QFN-10(1.5x2) Analog To Digital Converters (ADCs) ROHS
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1015IRUGR | 296-43557-2-ND | 296-43557-6-ND | 296-43557-1-ND | 700-ADS1015IRUGR | 009230-ADS1015IRUGR | ADS1015IRUGR | ADS1015IRUGR | ADS1015IRUGR | ADS1015IRUGR |
| Product Name | ADS1015 12-Bit ADC with Integrated MUX, PGA, Comparator, Oscillator, and Reference | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 2V 5.5V Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1015IRUGR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | VSSOP,X2QFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-X2QFN (2x1.5) | 10-XFQFN | 10-XFQFN | |||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 0.5000 LSB |