12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference 10-X2QFN -40 to 125
Win Source Part Number: 1126544-ADS1014IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Selectable Address
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 12
Sampling Rate (Per Second): 3.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2V ~ 5.5V
Voltage - Supply, Digital: 2V ~ 5.5V
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISADS1014IRUGR,2
Base Product Number: ADS1014
IC ADC 12BIT 10-X2QFN
IC ADC 12BIT 10-X2QFN
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, 2V-5.5V Product overview: ADS1014IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2V, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1014IRUGR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SIGMA-DELTA 10X2QFN
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1014IRUGR | 1126544-ADS1014IRUGR | 296-ADS1014IRUGRDKR-ND | 296-ADS1014IRUGRCT-ND | 296-ADS1014IRUGRTR-ND | 700-ADS1014IRUGR | ADS1014IRUGR | ADS1014IRUGR | ADS1014IRUGR |
| Product Name | ADS1014 12-Bit ADC with Integrated PGA, Comparator, Oscillator, and Reference | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 2V 5.5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | 10-XFQFN | |||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |