The ADS1013IRUGT is a 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for low-power applications with a wide supply voltage range of 2.0V to 5.5V. It features a maximum sample rate of 3.3kSPS and operates in both single-ended and differential input modes. The device includes an integrated low-drift voltage reference and an internal oscillator, making it suitable for precision measurements in space-constrained environments.
With a low current consumption of 150OºA in continuous-conversio
12-Bit ADC with Integrated Oscillator, and Reference 10-X2QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 009228-ADS1013IRUGT
Packaging: Reel - TR
Features: Selectable Address
Configuration: ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-X2QFN (2x1.5)
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Sampling Rate: 3.3k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
12-Bit 3.3kSPS 1-Ch Delta-Sigma ADC, I2C, 2V-5.5V, QFN Product overview: ADS1013IRUGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2V, 5.5V, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1013IRUGT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SIGMA-DELTA 10X2QFN
IC ADC 12BIT SIGMA-DELTA 10X2QFN
12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1013IRUGT | 009228-ADS1013IRUGT | 296-25170-1-ND | 296-25170-6-ND | 296-25170-2-ND | 700-ADS1013IRUGT | ADS1013IRUGT | ADS1013IRUGT | ADS1013IRUGT |
| Product Name | ADS1013 12-Bit ADC with Integrated Oscillator, and Reference | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1013IRUGT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 2V 5.5V QFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | VSSOP,X2QFN | 10-X2QFN (2x1.5) | 10-XFQFN | 10-XFQFN | 10-XFQFN | QFN | 10-XFQFN | 10-XFQFN | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.5000 LSB |