Texas Instruments Standard Linear and Logic Ic, Adc, 12Bit, Int Ref, 10Msop; Resolution (Bits) Texas Instruments ADS1013IDGST

Description
IC, ADC, 12BIT, INT REF, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes
Description
IC, ADC, 12BIT, INT REF, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 12Bit, Int Ref, 10Msop; Resolution (Bits) Texas Instruments - 26AJ5039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 12Bit, Int Ref, 10Msop; Resolution (Bits) Texas Instruments
26AJ5039
Ic, Adc, 12Bit, Int Ref, 10Msop; Resolution (Bits) Texas Instruments 26AJ5039
IC, ADC, 12BIT, INT REF, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

IC, ADC, 12BIT, INT REF, 10MSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 26AJ5039
Product Name Ic, Adc, 12Bit, Int Ref, 10Msop; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details