The ADS1000-Q1 is an automotive-grade, 12-bit delta-sigma analog-to-digital converter with an I2C interface, designed for space- and power-constrained applications such as battery management systems and emissions sensors. It comes in a 6-pin SOT-23 package measuring 2.9 mm × 2.8 mm, operates from a 2.7 V to 5.5 V supply, and consumes 90 μA. The device features a programmable gain amplifier with gains of 1, 2, 4, or 8, a fixed data rate of 128 SPS, and is qualified to AEC-Q100 Temperature Grade 1 (-40°C to +125°C).
Automotive Catalog Low Cost 12-bit ADC with I2C Interface 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 077741-ADS1000A0QDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
ADS1000-Q1 Automotive, 12-Bit, 128SPS, 1-Ch Delta-Sigma ADC w/ PGA, Oscillator & I2C
12-Bit 1-Ch Delta-Sigma ADC, 128SPS, I2C, SOT-23-6 Product overview: ADS1000A0QDBVRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A0QDBVRQ1
IC ADC 12BIT SIGMA-DELTA SOT23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1000A0QDBVRQ1 | 077741-ADS1000A0QDBVRQ1 | 296-25254-2-ND | 296-25254-6-ND | 296-25254-1-ND | ADS1000A0QDBVRQ1 | 700-ADS1000A0QDBVRQ1 | ADS1000A0QDBVRQ1 | ADS1000A0QDBVRQ1 | ADS1000A0QDBVRQ1 |
| Product Name | ADS1000-Q1 Automotive Catalog Low Cost 12-bit ADC with I2C Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A0QDBVRQ1 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SOT-23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Automotive | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB |