Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1000A0IDBVT

Description
IC ADC 12BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 12BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1000A0IDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1000A0IDBVT
Analog to Digital Converters (ADC) ADS1000A0IDBVT
IC ADC 12BIT SIGMA-DELTA SOT23-6

IC ADC 12BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments - 28AH1776 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments
28AH1776
Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments 28AH1776
IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1000A0IDBVT 28AH1776
Product Name Analog to Digital Converters (ADC) Ic, 12Bit Adc, I2C Serial, 6Sot23; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details