Low Cost 12-bit ADC with I2C Interface 6-SOT-23
12-Bit Delta-Sigma ADC, 128SPS, 1-Ch, I2C, SOT-23-6 Product overview: ADS1000A0IDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1000A0IDBVR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 009226-ADS1000A0IDBV
Packaging: Reel - TR
Features: PGA, Selectable Address
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Family Name: ADS1000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 128
Alternative Parts (Cross-Reference): ADS1000A0IDBVTG4; ADS1000A0IDBVT; ADS1000A0IDBVRG4;
Introduction Date: July 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SIGMA-DELTA SOT23-6
IC ADC 12BIT SIGMA-DELTA SOT23-6
12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1000A0IDBVR | 700-ADS1000A0IDBVR | 296-38847-1-ND | 296-38847-6-ND | 296-38847-2-ND | 009226-ADS1000A0IDBVR | ADS1000A0IDBVR | ADS1000A0IDBVR | ADS1000A0IDBVR |
| Product Name | ADS1000 Low Cost 12-bit ADC with I2C Interface | SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1000A0IDBVR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |