Texas Instruments ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7478AIMFE/NOPB

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7478AIMFE/NOPB - Texas Instruments
Dallas, TX, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7478AIMFE/NOPB
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7478AIMFE/NOPB
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36315-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36315-2-ND
Analog to Digital Converters (ADC) 296-36315-2-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36315-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36315-6-ND
Analog to Digital Converters (ADC) 296-36315-6-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36315-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36315-1-ND
Analog to Digital Converters (ADC) 296-36315-1-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB
1014148-ADCS7478AIMFE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB 1014148-ADCS7478AIMFE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014148-ADCS7478AIMF E/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1014148-ADCS7478AIMFE/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
 - ADCS7478AIMFE/NOPB - Rochester Electronics
Newburyport, MA, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

Supplier's Site Datasheet
 - ADCS7478AIMFE/NOPB - Rochester Electronics
Newburyport, MA, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

Supplier's Site Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADCS7478AIMFE/NOPB
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADCS7478AIMFE/NOPB
8-Bit 1MSPS ADC, SPI, Single-Ended, SOT-23 Product overview: ADCS7478AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7478AIMFE/NO PB can be used for catalog matching and distributor lookup.

8-Bit 1MSPS ADC, SPI, Single-Ended, SOT-23 Product overview: ADCS7478AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7478AIMFE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7478AIMFE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADCS7478AIMFE/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7478AIMFE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7478AIMFE/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7478AIMFE/NOPB
Analog to Digital Converters (ADC) ADCS7478AIMFE/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7478AIMFE/NOPB 296-36315-2-ND 296-36315-6-ND 296-36315-1-ND 1014148-ADCS7478AIMFE/NOPB ADCS7478AIMFE/NOPB 700-ADCS7478AIMFE/NOPB ADCS7478AIMFE/NOPB ADCS7478AIMFE/NOPB ADCS7478AIMFE/NOPB
Product Name ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMFE/NOPB 8-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers