Texas Instruments ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7477AIMFX/NOPB

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCS7477 is a 10-bit analog-to-digital converter operating at 1 MSPS, designed for low-power applications with a single 2.7-V to 5.25-V supply. It uses the supply voltage as a reference and features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. The device is packaged in a 6-pin SOT-23 measuring 1.60 mm × 2.90 mm and operates over the industrial temperature range of -40°C to 85°C. Power consumption is 10 mW at a 5-V supply in normal mode, and under 5 µW in shutdown mode. The converter has a typical DNL of 0.5, -0.3 LSB and INL of ±0.4 LSB.

Datasheet Summary
Powered by GS/AI

The ADCS7477 is a 10-bit analog-to-digital converter operating at 1 MSPS, designed for low-power applications with a single 2.7-V to 5.25-V supply. It uses the supply voltage as a reference and features a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP protocols. The device is packaged in a 6-pin SOT-23 measuring 1.60 mm × 2.90 mm and operates over the industrial temperature range of -40°C to 85°C. Power consumption is 10 mW at a 5-V supply in normal mode, and under 5 µW in shutdown mode. The converter has a typical DNL of 0.5, -0.3 LSB and INL of ±0.4 LSB.

Suppliers

Company
Product
Description
Supplier Links
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7477AIMFX/NOPB - Texas Instruments
Dallas, TX, United States
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7477AIMFX/NOPB
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7477AIMFX/NOPB
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

Buy Now Datasheet
 - ADCS7477AIMFX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADCS7477AIMFX/NOPB
SOT-23 Analog-to-Digital Converter IC 700-ADCS7477AIMFX/NOPB
10-Bit 1MSPS ADC, SPI Interface, SOT-23, Single-Ended Product overview: ADCS7477AIMFX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7477AIMFX/NO PB can be used for catalog matching and distributor lookup.

10-Bit 1MSPS ADC, SPI Interface, SOT-23, Single-Ended Product overview: ADCS7477AIMFX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7477AIMFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB
859954-ADCS7477AIMFX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB 859954-ADCS7477AIMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 859954-ADCS7477AIMFX /NOPB Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ADCS7477 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-35216-2, 296-35216-1, ADCS7477AIMFX-NDR, *ADCS7477AIMFX/NOPB, ADCS7477AIMFXNOPB, ADCS7477AIMFX/NOPB-N D, 296-35216-6

Manufacturer: Texas Instruments
Win Source Part Number: 859954-ADCS7477AIMFX/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADCS7477
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-35216-2, 296-35216-1, ADCS7477AIMFX-NDR, *ADCS7477AIMFX/NOPB, ADCS7477AIMFXNOPB, ADCS7477AIMFX/NOPB-ND, 296-35216-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35216-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35216-1-ND
Analog to Digital Converters (ADC) 296-35216-1-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35216-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35216-2-ND
Analog to Digital Converters (ADC) 296-35216-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-35216-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-35216-6-ND
Analog to Digital Converters (ADC) 296-35216-6-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7477AIMFX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADCS7477AIMFX/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7477AIMFX/NOPB
Analog to Digital Converters (ADC) ADCS7477AIMFX/NOPB
10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7477AIMFX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7477AIMFX/NOPB
IC ADC 10BIT SAR SOT23-6

IC ADC 10BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7477AIMFX/NOPB ADCS7477AIMFX/NOPB 700-ADCS7477AIMFX/NOPB 859954-ADCS7477AIMFX/NOPB 296-35216-1-ND 296-35216-2-ND 296-35216-6-ND ADCS7477AIMFX/NOPB ADCS7477AIMFX/NOPB ADCS7477AIMFX/NOPB
Product Name ADCS7477 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7477AIMFX/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI SPI SPI; SPI, DSP
Package Type SOT-23 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers