Texas Instruments ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMFE/NOPB

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADCS7476 is a 12-bit, 1-MSPS analog-to-digital converter with a single 2.7-V to 5.25-V supply, using the supply voltage as a reference. It operates over a temperature range of −40°C to 125°C and is packaged in a 6-pin SOT-23 with a body size of 1.60 mm × 2.90 mm. Power consumption is 2 mW at a 3-V supply and 10 mW at a 5-V supply, with power-down consumption under 5 µW. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and includes a shutdown mode via the chip select pin.

Datasheet Summary
Powered by GS/AI

The ADCS7476 is a 12-bit, 1-MSPS analog-to-digital converter with a single 2.7-V to 5.25-V supply, using the supply voltage as a reference. It operates over a temperature range of −40°C to 125°C and is packaged in a 6-pin SOT-23 with a body size of 1.60 mm × 2.90 mm. Power consumption is 2 mW at a 3-V supply and 10 mW at a 5-V supply, with power-down consumption under 5 µW. The device supports SPI, QSPI, MICROWIRE, and DSP serial interfaces and includes a shutdown mode via the chip select pin.

Suppliers

Company
Product
Description
Supplier Links
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7476AIMFE/NOPB - Texas Instruments
Dallas, TX, United States
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7476AIMFE/NOPB
ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7476AIMFE/NOPB
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39846-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39846-2-ND
Analog to Digital Converters (ADC) 296-39846-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39846-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39846-1-ND
Analog to Digital Converters (ADC) 296-39846-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39846-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39846-6-ND
Analog to Digital Converters (ADC) 296-39846-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB - 1139941-ADCS7476AIMFE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB
1139941-ADCS7476AIMFE/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB 1139941-ADCS7476AIMFE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139941-ADCS7476AIMF E/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 12 Number of Converters: 1 Family Name: ADCS7476 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): BU1S12S1AG-LBTR; AD7476ART; AD7476ARTZ; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139941-ADCS7476AIMFE/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: ADCS7476
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): BU1S12S1AG-LBTR; AD7476ART; AD7476ARTZ;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADCS7476AIMFE/NOPB
SOT-23 Analog-to-Digital Converter IC 700-ADCS7476AIMFE/NOPB
12-Bit 1MSPS ADC, SPI, SOT-23-6, Single-Ended Product overview: ADCS7476AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMFE/NO PB can be used for catalog matching and distributor lookup.

12-Bit 1MSPS ADC, SPI, SOT-23-6, Single-Ended Product overview: ADCS7476AIMFE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7476AIMFE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMFE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMFE/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7476AIMFE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7476AIMFE/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7476AIMFE/NOPB
Analog to Digital Converters (ADC) ADCS7476AIMFE/NOPB
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7476AIMFE/NOPB 296-39846-2-ND 296-39846-1-ND 296-39846-6-ND 1139941-ADCS7476AIMFE/NOPB 700-ADCS7476AIMFE/NOPB ADCS7476AIMFE/NOPB ADCS7476AIMFE/NOPB ADCS7476AIMFE/NOPB
Product Name ADCS7476 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7476AIMFE/NOPB SOT-23 Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI SPI; SPI SPI; SPI SPI; SPI, DSP SPI, Serial SPI; SPI
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC081S101 MWC - Quarktwin Technology Ltd.
Specs
Package Type Die
Packing Method Bulk; Bulk
View Details
3 suppliers
ADC08B200 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200CIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers