Texas Instruments Standard Linear and Logic 12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Resolution (Bits) Texas Instruments ADCS7476AIMF/NOPB

Description
12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Resolution (Bits) Texas Instruments - 33AH3663 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Resolution (Bits) Texas Instruments
33AH3663
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Resolution (Bits) Texas Instruments 33AH3663
12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Msl Texas Instruments - 52AH8627 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Msl Texas Instruments
52AH8627
12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Msl Texas Instruments 52AH8627
12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

12BIT ADC 1MSPS, SMD, 7476, SOT236, REEL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADCS7476AIMF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADCS7476AIMF/NOPB
Analog to Digital Converters (ADC) ADCS7476AIMF/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 33AH3663 ADCS7476AIMF/NOPB
Product Name 12Bit Adc 1Msps, Smd, 7476, Sot236, Reel; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details