Texas Instruments ADC78H89 7-Channel, 500 KSPS, 12-Bit A/D Converter ADC78H89CIMT/NOPB

Description
7-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85
Request a Quote
Description
7-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC78H89 is a 7-channel, 500 KSPS, 12-bit analog-to-digital converter with a 16-lead TSSOP package. It operates with an analog supply voltage ranging from +2.7 V to +5.25 V and a digital supply voltage from +2.7 V to the analog supply voltage. Power consumption is 1.5 mW at a 3 V supply and 8.3 mW at a 5 V supply, reducing to 0.3 µW or 0.5 µW in power-down mode. The device features SPI/QSPI/MICROWIRE/DSP-compatible serial interfaces, a conversion rate of 500 KSPS, and guaranteed operation over the industrial temperature range of -40°C to +85°C. Its DNL and INL are specified at ±1 LSB maximum. The TSSOP package has a thermal resistance of 96°C/W on a 4-layer, 2-oz PCB.

Datasheet Summary
Powered by GS/AI

The ADC78H89 is a 7-channel, 500 KSPS, 12-bit analog-to-digital converter with a 16-lead TSSOP package. It operates with an analog supply voltage ranging from +2.7 V to +5.25 V and a digital supply voltage from +2.7 V to the analog supply voltage. Power consumption is 1.5 mW at a 3 V supply and 8.3 mW at a 5 V supply, reducing to 0.3 µW or 0.5 µW in power-down mode. The device features SPI/QSPI/MICROWIRE/DSP-compatible serial interfaces, a conversion rate of 500 KSPS, and guaranteed operation over the industrial temperature range of -40°C to +85°C. Its DNL and INL are specified at ±1 LSB maximum. The TSSOP package has a thermal resistance of 96°C/W on a 4-layer, 2-oz PCB.

Suppliers

Company
Product
Description
Supplier Links
ADC78H89 7-Channel, 500 KSPS, 12-Bit A/D Converter - ADC78H89CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC78H89 7-Channel, 500 KSPS, 12-Bit A/D Converter
ADC78H89CIMT/NOPB
ADC78H89 7-Channel, 500 KSPS, 12-Bit A/D Converter ADC78H89CIMT/NOPB
7-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85

7-Channel, 500 KSPS, 12-Bit A/D Converter 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.65mA 5.25V TSSOP Analog-to-Digital Converter IC
700-ADC78H89CIMT/NOPB
1.65mA 5.25V TSSOP Analog-to-Digital Converter IC 700-ADC78H89CIMT/NOPB
12-Bit 7-Ch 500KSPS ADC, SPI, 1.65mA, 2.7-5.25V, TSSOP Product overview: ADC78H89CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65mA, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.65mA, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC78H89CIMT/NOP B can be used for catalog matching and distributor lookup.

12-Bit 7-Ch 500KSPS ADC, SPI, 1.65mA, 2.7-5.25V, TSSOP Product overview: ADC78H89CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65mA, 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.65mA, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC78H89CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB
1014133-ADC78H89CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB 1014133-ADC78H89CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014133-ADC78H89CIMT /NOPB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 7 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014133-ADC78H89CIMT/NOPB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 7
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC78H89CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC78H89CIMT/NOPB-ND
IC ADC 12BIT 16-TSSOP

IC ADC 12BIT 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC78H89CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC78H89CIMT/NOPB
IC ADC 12BIT SAR 16TSSOP

IC ADC 12BIT SAR 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC78H89CIMT/NOPB
Analog to Digital Converters (ADC) ADC78H89CIMT/NOPB
12 Bit Analog to Digital Converter 7 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 7 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC78H89CIMT/NOPB 700-ADC78H89CIMT/NOPB 1014133-ADC78H89CIMT/NOPB ADC78H89CIMT/NOPB-ND ADC78H89CIMT/NOPB ADC78H89CIMT/NOPB
Product Name ADC78H89 7-Channel, 500 KSPS, 12-Bit A/D Converter 1.65mA 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC78H89CIMT/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI; SPI, DSP SPI
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADS5474-SP 14 BIT 400 MSPS ANALOG-TO-DIGITAL CONVERTER - 5962R1320801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers