IC ADC 16BIT 40WQFN Product overview: ADC3660IRSBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3660IRSBT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
Win Source Part Number: 1366562-ADC3660IRSBT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (5x5)
Base Product Number: ADC3660
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991C4
Configuration: ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 1.75V ~ 1.85V
Voltage - Supply, Digital: 1.75V ~ 1.85V
Sampling Rate (Per Second): 65M
Number of A/D Converters: 2
16 Bit Analog to Digital Converter 2 Input 2 40-WQFN (5x5)
IC ADC 16BIT 40WQFN
IC ADC 16BIT 40WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADC3660IRSBT | 296-ADC3660IRSBTTR-ND | 1366562-ADC3660IRSBT | ADC3660IRSBT | ADC3660IRSBT | ADC3660IRSBT |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 40 | 40 | ||||
| Resolution | 16 bits | 16 bits | 16 bits |