Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ASE/883B AD574ASE/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909528-AD574ASE/883B Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909528-AD574ASE/883B Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ASE/883B
909528-AD574ASE/883B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ASE/883B 909528-AD574ASE/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909528-AD574ASE/883B Operating Temperature Range: -55°C ~ 125°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CLCC (11.43x11.43) Package: Bulk Package: 28-CLCC Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-CLCC (11.43x11.43) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909528-AD574ASE/883B
Operating Temperature Range: -55°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-CLCC (11.43x11.43)
Package: Bulk
Package: 28-CLCC
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-CLCC (11.43x11.43)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AD574ASE/883B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD574ASE/883B
Data Acquisition - Analog to Digital Converters (ADC) AD574ASE/883B
IC ADC 12BIT SAR 28LCC

IC ADC 12BIT SAR 28LCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 909528-AD574ASE/883B AD574ASE/883B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD574ASE/883B Data Acquisition - Analog to Digital Converters (ADC)
Package Type 28-CLCC (11.43x11.43)
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-9961601HXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details