Quad 14-bit 125 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Quad-Channel, 14-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC34J44IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J44IRGZR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 811257-ADC34J44IRGZR
Packaging: Reel
Mounting Style: Surface Mount
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 125M
Data Interface: JESD204B
Number of A/D Converters: 4
Reference Type: External, Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC34J44IRGZR | 700-ADC34J44IRGZR | ADC34J44IRGZR-ND | 811257-ADC34J44IRGZR | ADC34J44IRGZR | ADC34J44IRGZR | ADC34J44IRGZR |
| Product Name | ADC34J44 Quad 14-bit 125 MSPS Analog to Digital Converter with JESD204B Interface | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J44IRGZR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | |||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 715 milliwatts |