The ADC34J24 is a quad-channel, 12-bit, 125-MSPS analog-to-digital converter with a JESD204B serial interface, designed for high-dynamic-range applications. It operates from a single 1.8-V supply and consumes 203 mW per channel at maximum sampling rate. The device features 105 dB channel isolation, internal dither, and supports JESD204B Subclass 1 with interface speeds up to 3.2 Gbps. It is packaged in a VQFN-48 (7 mm × 7 mm) case and operates over a temperature range of -40°C to 85°C.
Quad 12-bit 125 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Quad-Channel, 12-Bit, 125-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC34J24IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC34J24IRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910242-ADC34J24IRGZR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC34J24
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC34J24IRGZR | 700-ADC34J24IRGZR | 910242-ADC34J24IRGZR | ADC34J24IRGZR-ND | ADC34J24IRGZR | ADC34J24IRGZR | ADC34J24IRGZR |
| Product Name | ADC34J24 Quad 12-bit 125 MSPS Analog to Digital Converter with JESD204B Interface | Quad VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J24IRGZR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | ||||
| Package Type | VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 715 milliwatts |