Texas Instruments ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface ADC34J23IRGZR

Description
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface - ADC34J23IRGZR - Texas Instruments
Dallas, TX, United States
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface
ADC34J23IRGZR
ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface ADC34J23IRGZR
Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC34J23IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC34J23IRGZR-ND
Analog to Digital Converters (ADC) ADC34J23IRGZR-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZR
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC34J23IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC34J23IRGZR
Analog to Digital Converters (ADC) ADC34J23IRGZR
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZR
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC34J23IRGZR ADC34J23IRGZR-ND ADC34J23IRGZR ADC34J23IRGZR ADC34J23IRGZR
Product Name ADC34J23 Quad 12-bit 80 MSPS Analog to Digital Converter with JESD204B Interface Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
Dissipation 584 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08500CIYB - Rochester Electronics
Specs
Interface Type Serial
Package Type QFP; QFP128
Packing Method Tray
View Details
3 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
5 suppliers
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers