Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADC34J23IRGZ25

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC34J23IRGZ25-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC34J23IRGZ25-ND
Analog to Digital Converters (ADC) ADC34J23IRGZ25-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZ25 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZ25
Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC34J23IRGZ25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC34J23IRGZ25
Analog to Digital Converters (ADC) ADC34J23IRGZ25
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC34J23IRGZ25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC34J23IRGZ25
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC34J23IRGZ25
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC34J23IRGZ25-ND ADC34J23IRGZ25 ADC34J23IRGZ25 ADC34J23IRGZ25
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B
Package Type 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 48
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers