Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1870AR-REEL AD1870AR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859408-AD1870AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD1870AR-REEL, 2156-AD1870AR-REEL-A DTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859408-AD1870AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD1870AR-REEL, 2156-AD1870AR-REEL-A DTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1870AR-REEL
859408-AD1870AR-REEL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1870AR-REEL 859408-AD1870AR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859408-AD1870AR-REEL Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter Input 2 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 HTSUS: 8542.39.0001 Other Part Number: 2156-AD1870AR-REEL, 2156-AD1870AR-REEL-A DTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859408-AD1870AR-REEL
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter Input 2 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8542.39.0001
Other Part Number: 2156-AD1870AR-REEL, 2156-AD1870AR-REEL-ADTR-ND

Buy Now Datasheet
16-bit 16BIT Analog-to-Digital Converter IC - 700-AD1870AR-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-AD1870AR-REEL
16-bit 16BIT Analog-to-Digital Converter IC 700-AD1870AR-REEL
IC ADC 16BIT 28SOIC Product overview: AD1870AR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD1870AR-REEL can be used for catalog matching and distributor lookup.

IC ADC 16BIT 28SOIC Product overview: AD1870AR-REEL from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD1870AR-REEL can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AD1870AR-REEL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD1870AR-REEL
Data Acquisition - Analog to Digital Converters (ADC) AD1870AR-REEL
IC ADC STEREO 5V 16BIT 28SOIC

IC ADC STEREO 5V 16BIT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859408-AD1870AR-REEL 700-AD1870AR-REEL AD1870AR-REEL
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD1870AR-REEL 16-bit 16BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 28-SOIC 28-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD676KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details