12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-41115-2-ND | ADC34J22IRGZ25 | ADC34J22IRGZ25 | ADC34J22IRGZ25 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | ||
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 12 bits | 12 bits |