The ADC3443 is a quad-channel, 14-bit, 25-MSPS to 125-MSPS analog-to-digital converter with a single 1.8-V supply, serial LVDS interface, and 98 mW/channel power consumption at 125 MSPS. It features 72.4 dBFS SNR and 87 dBc SFDR at 70 MHz input, 105 dB channel isolation, and internal dither and chopper. The device is housed in a 56-pin VQFN package measuring 8.00 mm × 8.00 mm and operates from -40°C to 85°C.
ADC344x Quad Channel 14-bit 80 MSPS Analog to Digital Converter 56-QFN -40 to 85
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Quad-Channel, 14-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3443IRTQT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3443IRTQT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 767774-ADC3443IRTQT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 56-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: ADC3443
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 56-QFN (8x8)
Alternative Parts (Cross-Reference): AD9228BCPZ-65; AD9228BCPZRL7-40; AD9228BCPZRL7-65;
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 56QFN
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
IC ADC 14BIT PIPELINED 56QFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3443IRTQT | 296-43221-2-ND | 700-ADC3443IRTQT | 767774-ADC3443IRTQT | ADC3443IRTQT | ADC3443IRTQT | ADC3443IRTQT |
| Product Name | ADC3443 ADC344x Quad Channel 14-bit 80 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Quad QFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC3443IRTQT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | ||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 288 milliwatts |