The ADC3423 is a quad-channel, 12-bit, analog-to-digital converter with a sampling rate of 80 MSPS, designed for high-linearity and ultra-low power applications. It operates from a single 1.8 V supply and features a serial LVDS interface with two differential pairs per channel. The device includes an internal clock divider, internal dither and chopper, and supports multi-chip synchronization. It consumes 98 mW per channel at 125 MSPS and provides 105 dB channel isolation. The ADC3423 is packaged in a VQFN-56 measuring 8.00 mm × 8.00 mm and is rated for operation from -40 °C to 85 °C.
ADC342x Quad Channel 12-bit 80 MSPS Analog to Digital Converter 56-QFN -40 to 85
Win Source Part Number: 1006697-ADC3423IRTQR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADC3423
Quad-Channel, 12-Bit, 80-MSPS Analog-to-Digital Converter (ADC) 56-QFN -40 to 85 Product overview: ADC3423IRTQR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC3423IRTQR can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input 56-QFN (8x8)
IC ADC 56QFN
Bit Analog to Digital Converter Input 56-QFN (8x8)
IC ADC 56QFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3423IRTQR | 1006697-ADC3423IRTQR | 700-ADC3423IRTQR | ADC3423IRTQR-ND | ADC3423IRTQR | ADC3423IRTQR | ADC3423IRTQR |
| Product Name | ADC3423 ADC342x Quad Channel 12-bit 80 MSPS Analog to Digital Converter | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Quad QFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | ||||||
| Package Type | QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | |||||
| Dissipation | 288 milliwatts |