ADC, 4CH, 12BIT, 80MSPS, SERIAL, VQFN-56; Resolution (Bits):12bit; Sampling Rate:80MSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.7V; No. of Pins:56Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 78Y8968 |
| Product Name | Adc, 4Ch, 12Bit, 80Msps, Serial, Vqfn-56; Resolution (Bits) Texas Instruments |
| Differential Channels | Yes |