Texas Instruments ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface ADC32J44IRGZR

Description
Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote
Description
Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC32J44 is a dual-channel, 14-bit, analog-to-digital converter with a JESD204B serial interface, supporting sample rates up to 160 MSPS. It operates from a single 1.8 V supply and consumes 227 mW per channel at 160 MSPS. The device features 105 dB channel isolation, 72.5 dBFS SNR, and 92 dBc SFDR at a 10 MHz input frequency. It is packaged in a 48-pin VQFN measuring 7.00 mm × 7.00 mm and operates over a temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The ADC32J44 is a dual-channel, 14-bit, analog-to-digital converter with a JESD204B serial interface, supporting sample rates up to 160 MSPS. It operates from a single 1.8 V supply and consumes 227 mW per channel at 160 MSPS. The device features 105 dB channel isolation, 72.5 dBFS SNR, and 92 dBc SFDR at a 10 MHz input frequency. It is packaged in a 48-pin VQFN measuring 7.00 mm × 7.00 mm and operates over a temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface - ADC32J44IRGZR - Texas Instruments
Dallas, TX, United States
ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface
ADC32J44IRGZR
ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface ADC32J44IRGZR
Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC32J44IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC32J44IRGZR-ND
Analog to Digital Converters (ADC) ADC32J44IRGZR-ND
Bit Analog to Digital Converter Input 48-VQFN (7x7)

Bit Analog to Digital Converter Input 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J44IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32J44IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32J44IRGZR
IC ADC 48VQFN

IC ADC 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC32J44IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32J44IRGZR
Analog to Digital Converters (ADC) ADC32J44IRGZR
Bit Analog to Digital Converter Input 48-VQFN (7x7)

Bit Analog to Digital Converter Input 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC32J44IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32J44IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADC32J44IRGZR
IC ADC 48VQFN

IC ADC 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC32J44IRGZR ADC32J44IRGZR-ND ADC32J44IRGZR ADC32J44IRGZR ADC32J44IRGZR
Product Name ADC32J44 Dual Channel 14-bit 125 Msps Analog to Digital Converter with JESD204B Interface Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits
Dissipation 401 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers