The ADC32J23 is a dual-channel, 12-bit, 80-MSPS analog-to-digital converter with a JESD204B serial interface, designed for high-dynamic-range applications. It operates from a single 1.8-V supply and consumes 227 mW per channel at 160 MSPS, with a channel isolation of 105 dB. The device supports JESD204B subclass 1 with data rates up to 3.2 Gbps and includes an internal clock divider and SYSREF input for system synchronization. It is packaged in a 48-pin VQFN with a body size of 7.00 mm × 7.00 mm and operates from -40°C to 85°C.
Dual Channel 12-bit 80 MSPS Analog to Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Bit Analog to Digital Converter Input 48-VQFN (7x7)
IC ADC 48VQFN
IC ADC 48VQFN
Bit Analog to Digital Converter Input 48-VQFN (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC32J23IRGZR | ADC32J23IRGZR-ND | ADC32J23IRGZR | ADC32J23IRGZR | ADC32J23IRGZR |
| Product Name | ADC32J23 Dual Channel 12-bit 80 MSPS Analog to Analog to Digital Converter with JESD204B Interface | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | ||||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | |||
| Dissipation | 329 milliwatts |