Texas Instruments ADC32J22 Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface ADC32J22IRGZT

Description
Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC32J22 Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface - ADC32J22IRGZT - Texas Instruments
Dallas, TX, United States
ADC32J22 Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface
ADC32J22IRGZT
ADC32J22 Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface ADC32J22IRGZT
Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADC32J22IRGZT
Dual VQFN Analog-to-Digital Converter IC 700-ADC32J22IRGZT
Dual-Channel, 12-Bit, 50-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J22IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J22IRGZT can be used for catalog matching and distributor lookup.

Dual-Channel, 12-Bit, 50-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J22IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J22IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-42314-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42314-2-ND
Analog to Digital Converters (ADC) 296-42314-2-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J22IRGZT
767763-ADC32J22IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J22IRGZT 767763-ADC32J22IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 767763-ADC32J22IRGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 48-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 2 Family Name: ADC32J22 Categories: Integrated Circuits (ICs) Sampling Rate: 50M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): ADC32J22IRGZR; ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767763-ADC32J22IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 2
Family Name: ADC32J22
Categories: Integrated Circuits (ICs)
Sampling Rate: 50M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC32J22IRGZR;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC32J22IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32J22IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADC32J22IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J22IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32J22IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32J22IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC32J22IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32J22IRGZT
Analog to Digital Converters (ADC) ADC32J22IRGZT
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC32J22IRGZT 700-ADC32J22IRGZT 296-42314-2-ND 767763-ADC32J22IRGZT ADC32J22IRGZT ADC32J22IRGZT ADC32J22IRGZT
Product Name ADC32J22 Dual Channel 12-bit 50 MSPS Analog to Digital Converter with JESD204B Interface Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J22IRGZT Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B JESD204B
Package Type VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
Dissipation 281 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel; LVDS - Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details