Dual-channel, 14-bit analog-to-digital converter family with a sample rate of 25 MSPS to 125 MSPS, designed for high-linearity and ultra-low power applications. Features a serial LVDS interface, 1.8 V single supply, and internal clock divider with divide-by-1, -2, -4 options. Operates with 116 mW power consumption per channel at 125 MSPS, provides 72.4 dBFS SNR and 87 dBc SFDR at 70 MHz input, and offers 105 dB channel isolation. Packaged in a VQFN-48 (7.00 mm × 7.00 mm) with an operating temperature range of -40 to 85°C. Supports multi-chip synchronization and is pin-compatible with the 12-bit variant.
Dual Channel 14-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3244IRGZT | 296-39841-2-ND | ADC3244IRGZT | ADC3244IRGZT | ADC3244IRGZT |
| Product Name | ADC3244 Dual Channel 14-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Dissipation | 232 milliwatts |