The ADC3243 is a dual-channel, 14-bit analog-to-digital converter with a sampling rate up to 125 MSPS, designed for high-dynamic-range applications such as cellular base stations and software-defined radios. It operates from a single 1.8 V supply and features a serial LVDS interface with two differential pairs per channel, reducing pin count and enabling high integration. The device includes an internal clock divider with divide-by-1, -2, and -4 options, supports multi-chip synchronization via SYSREF, and provides 105 dB channel isolation. Power consumption is 116 mW per channel at 125 MSPS. It includes internal dither and chopper circuits for improved linearity. The package is VQFN-48 measuring 7.00 mm × 7.00 mm, with an operating temperature range of -40 °C to 85 °C.
Dual Channel 14-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3243IRGZR | ADC3243IRGZR-ND | ADC3243IRGZR | ADC3243IRGZR | ADC3243IRGZR |
| Product Name | ADC3243 Dual Channel 14-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| Dissipation | 183 milliwatts |