The ADC3223 is a dual-channel, 12-bit, analog-to-digital converter with a sampling rate up to 125 MSPS, designed for high-linearity and ultra-low power applications. It operates from a single 1.8 V supply and features a serial LVDS interface with two-wire or optional one-wire output. The device consumes 116 mW per channel at 125 MSPS, achieves a signal-to-noise ratio of 70.2 dBFS and spurious-free dynamic range of 87 dBc at a 70 MHz input, and provides 105 dB channel isolation. It includes an internal clock divider, dithering, chopper, and SYSREF input for multi-chip synchronization. The ADC3223 is packaged in a VQFN-48 measuring 7.00 mm × 7.00 mm and supports operation from -40 °C to 85 °C.
ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
Bit Analog to Digital Converter Input 48-VQFN (7x7)
Bit Analog to Digital Converter Input 48-VQFN (7x7)
IC ADC 48VQFN
IC ADC 48VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3223IRGZR | ADC3223IRGZR-ND | ADC3223IRGZR | ADC3223IRGZR | ADC3223IRGZR |
| Product Name | ADC3223 ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | ||||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | |||
| Dissipation | 183 milliwatts |