ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter 48-VQFN -40 to 85
Bit Analog to Digital Converter Input 48-VQFN (7x7)
IC ADC 48VQFN
IC ADC 48VQFN
Bit Analog to Digital Converter Input 48-VQFN (7x7)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC3221IRGZR | ADC3221IRGZR-ND | ADC3221IRGZR | ADC3221IRGZR | ADC3221IRGZR |
| Product Name | ADC3221 ADC322x Dual Channel 12-bit 125 MSPS Analog to Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | ||||
| Package Type | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | |||
| Dissipation | 120 milliwatts |