16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC 10-VSSOP -40 to 85
IC ADC 16BIT SAR 10VSSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSSOP
IC ADC 16BIT SAR 10VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 767758-ADC161S626CIM
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: ADC161S626
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7920AKS-REEL; AD7920AKS; LTC1864AIS8;
Introduction Date: September 19, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC161S626CIMMX/NOPB | ADC161S626CIMMX/NOPB | ADC161S626CIMMX/NOPB | ADC161S626CIMMX/NOPB | 767758-ADC161S626CIMMX/NOPB |
Product Name | ADC161S626 16-Bit, 50 to 250 kSPS, Differential Input, MicroPower ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC161S626CIMMX/NOPB |
Interface Type | Serial; SPI; Microwire | SPI; SPI | SPI; SPI | ||
Package Type | VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SSOP | |
Screening Level | Catalog | ||||
Resolution | 16 bits | 16 bits | |||
INL | 2 LSB |