Texas Instruments Dual 14BIT Analog-to-Digital Converter IC ADC14DS105AISQE

Description
IC ADC 14BIT 105MSPS DUAL 60WQFN Product overview: ADC14DS105AISQE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14DS105AISQE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 14BIT 105MSPS DUAL 60WQFN Product overview: ADC14DS105AISQE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14DS105AISQE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 14BIT Analog-to-Digital Converter IC - 700-ADC14DS105AISQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 14BIT Analog-to-Digital Converter IC
700-ADC14DS105AISQE
Dual 14BIT Analog-to-Digital Converter IC 700-ADC14DS105AISQE
IC ADC 14BIT 105MSPS DUAL 60WQFN Product overview: ADC14DS105AISQE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14DS105AISQE can be used for catalog matching and distributor lookup.

IC ADC 14BIT 105MSPS DUAL 60WQFN Product overview: ADC14DS105AISQE from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14DS105AISQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14DS105AISQE
198712-ADC14DS105AISQE
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14DS105AISQE 198712-ADC14DS105AISQE
Manufacturer: Texas Instruments Win Source Part Number: 198712-ADC14DS105AIS QE Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Serial Number of A/D Converters: 2 Reference Type: External, Internal Family Name: ADC14DS105 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 60-WQFN (9x9) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 105M Alternative Parts (Cross-Reference): ADC1412D080HN-C1; ADC1412D080HN-C18; ADC1412D125HN-C1; Introduction Date: November 01, 2006 ECCN: 3A991.c.3 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198712-ADC14DS105AISQE
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Serial
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: ADC14DS105
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 60-WQFN (9x9)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 105M
Alternative Parts (Cross-Reference): ADC1412D080HN-C1; ADC1412D080HN-C18; ADC1412D125HN-C1;
Introduction Date: November 01, 2006
ECCN: 3A991.c.3
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADC14DS105AISQE 198712-ADC14DS105AISQE
Product Name Dual 14BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC14DS105AISQE
Interface Type LVDS - Serial Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ALN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details