The ADC14DS080 is a dual 14-bit, 80 MSPS analog-to-digital converter with serial LVDS outputs, designed for high-performance sampling in communications and test equipment. It operates from a single 3.0V or 3.3V supply, features a full-power bandwidth of 1 GHz, and consumes 800 mW at full speed. The device includes a clock duty cycle stabilizer, an internal 1.2V reference, and a serial control interface. It is packaged in a 60-lead WQFN measuring 9 mm × 9 mm × 0.8 mm with a 0.5 mm pin pitch and operates over the industrial temperature range of −40°C to +85°C.
Dual 14-Bit, 80 MSPS A/D Converter with Serial LVDS Outputs 60-WQFN -40 to 85
ADC14DS080 Dual-Channel, 14-Bit, 80-MSPS Analog-to-Digital Converter (ADC)
14-Bit 80MSPS Dual-Ch ADC, LVDS, 2.7-3.6V, -40-85°C Product overview: ADC14DS080CISQE/NOPB
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 14BIT PIPELINED 60WQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 14BIT PIPELINED 60WQFN
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC14DS080CISQE/NOPB | ADC14DS080CISQE/NOPB | 700-ADC14DS080CISQE/NOPB | ADC14DS080CISQE/NOPBTR-ND | ADC14DS080CISQE/NOPB | ADC14DS080CISQE/NOPB | ADC14DS080CISQE/NOPB | ADC14DS080CISQE/NOPB |
| Product Name | ADC14DS080 Dual 14-Bit, 80 MSPS A/D Converter with Serial LVDS Outputs | Dual 3.6V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | WQFN | WQFN60 | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.5000 LSB | |||||||
| INL | 1.5 LSB |