Win Source Part Number: 1000042-ADC14DC105CI
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 105M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.4V ~ 3.6V
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-WQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991C3
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ADC14DC105CISQE/NOPB
Base Product Number: ADC14D
Product Status: Obsolete
IC ADC 14BIT PIPELINED 60WQFN Product overview: ADC14DC105CISQE/NOPB
IC ADC 14BIT PIPELINED 60WQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 14BIT PIPELINED 60WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1000042-ADC14DC105CISQE/NOPB | 700-ADC14DC105CISQE/NOPB | ADC14DC105CISQE/NOPB | ADC14DC105CISQE/NOPB | ADC14DC105CISQE/NOPB | ADC14DC105CISQE/NOPB |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 105000 kSamples/Sec | 105000 kSamples/Sec | 105000 kSamples/Sec | |||
| Resolution | 14 bits | 14 bits | 14 bits |