Texas Instruments ADC14C105 14-Bit, 105 MSPS A/D Converter ADC14C105CISQE/NOPB

Description
14-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Description
14-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC14C105CISQE/NOPB is a high-performance 14-bit analog-to-digital converter (ADC) from Texas Instruments, capable of converting analog signals at rates up to 105 Mega Samples Per Second (MSPS). It features a full-power bandwidth of 1 GHz and employs a differential, pipelined architecture with digital error correction, which enhances its dynamic performance while minimizing power consumption. This ADC operates on a single power supply of +3.0V or +3.3V, with a typical power consumption of 350 mW at 3.0V and 400 mW at 3.3V. It includes an internal reference and sample-and-hold circuit, which reduces the need for external components. The device supports a power-down mode that significantly lowers power consumption while allowing for quick wake-up times. The ADC14C105CISQE/NOPB is packaged in a compact 32-pin WQFN format, measuring 5x5x0.8 mm, and is rated for operation over an industrial temperature range of -40°C to +85°C. It is suitable for applications such as high IF sampling receivers, wireless base station receivers, and portable instrumentation. The device's differential inputs accept a 2V full-scale differential input swing, and it provides flexibility in output data format and clock duty cycle stabilization.

Datasheet Summary
Powered by GS/AI

The ADC14C105CISQE/NOPB is a high-performance 14-bit analog-to-digital converter (ADC) from Texas Instruments, capable of converting analog signals at rates up to 105 Mega Samples Per Second (MSPS). It features a full-power bandwidth of 1 GHz and employs a differential, pipelined architecture with digital error correction, which enhances its dynamic performance while minimizing power consumption. This ADC operates on a single power supply of +3.0V or +3.3V, with a typical power consumption of 350 mW at 3.0V and 400 mW at 3.3V. It includes an internal reference and sample-and-hold circuit, which reduces the need for external components. The device supports a power-down mode that significantly lowers power consumption while allowing for quick wake-up times. The ADC14C105CISQE/NOPB is packaged in a compact 32-pin WQFN format, measuring 5x5x0.8 mm, and is rated for operation over an industrial temperature range of -40°C to +85°C. It is suitable for applications such as high IF sampling receivers, wireless base station receivers, and portable instrumentation. The device's differential inputs accept a 2V full-scale differential input swing, and it provides flexibility in output data format and clock duty cycle stabilization.

Suppliers

Company
Product
Description
Supplier Links
ADC14C105 14-Bit, 105 MSPS A/D Converter - ADC14C105CISQE/NOPB - Texas Instruments
Dallas, TX, United States
ADC14C105 14-Bit, 105 MSPS A/D Converter
ADC14C105CISQE/NOPB
ADC14C105 14-Bit, 105 MSPS A/D Converter ADC14C105CISQE/NOPB
14-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85

14-Bit, 105 MSPS A/D Converter 32-WQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC14C105CISQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC14C105CISQE/NOPBTR-ND
Analog to Digital Converters (ADC) ADC14C105CISQE/NOPBTR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
3.3V Analog-to-Digital Converter IC
700-ADC14C105CISQE/NOPB
3.3V Analog-to-Digital Converter IC 700-ADC14C105CISQE/NOPB
14-Bit 105MSPS ADC, Differential, Parallel Interface, 3.3V Product overview: ADC14C105CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14C105CISQE/N OPB can be used for catalog matching and distributor lookup.

14-Bit 105MSPS ADC, Differential, Parallel Interface, 3.3V Product overview: ADC14C105CISQE/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC14C105CISQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC14C105CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14C105CISQE/NOPB
Analog to Digital Converters (ADC) ADC14C105CISQE/NOPB
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Analog to Digital Converters (ADC) - ADC14C105CISQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC14C105CISQE/NOPB
Analog to Digital Converters (ADC) ADC14C105CISQE/NOPB
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC14C105CISQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC14C105CISQE/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC14C105CISQE/NOPB
IC ADC 14BIT PIPELINED 32WQFN

IC ADC 14BIT PIPELINED 32WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC14C105CISQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC14C105CISQE/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC14C105CISQE/NOPB
IC ADC 14BIT PIPELINED 32WQFN

IC ADC 14BIT PIPELINED 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC14C105CISQE/NOPB ADC14C105CISQE/NOPBTR-ND 700-ADC14C105CISQE/NOPB ADC14C105CISQE/NOPB ADC14C105CISQE/NOPB ADC14C105CISQE/NOPB ADC14C105CISQE/NOPB
Product Name ADC14C105 14-Bit, 105 MSPS A/D Converter Analog to Digital Converters (ADC) 3.3V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type WQFN 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 0.5000 LSB
INL 1.8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0816CCN/NOPB - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP40
Packing Method Tube; Tube
View Details
5 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers