The ADC12J4000 is a 12-bit, 4-GSPS analog-to-digital converter with an integrated digital down-converter and JESD204B subclass 1 serial interface, designed for direct RF sampling in wireless infrastructure, radar, and test systems. It is housed in a 68-pin VQFN package measuring 10.00 mm × 10.00 mm and operates over an industrial temperature range of -40°C to 85°C. The device supports sample rates from 1000 to 4000 MSPS, with a bypass mode providing 12-bit output at full rate and a decimated mode offering up to 800 MHz usable bandwidth. Power consumption is 2 W at 4000 MSPS in bypass mode. It features a noise floor of -149 dBFS/Hz and IMD3 of -64 dBc at 2140 MHz with a -13 dBFS input. The supply voltages are 1.9 V and 1.2 V.
12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface 68-VQFN -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
IC ADC 12BIT FOLD INTERP 68VQFN
12 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 68-VQFN (10x10)
IC ADC 12BIT FOLD INTERP 68VQFN
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12J4000NKER | ADC12J4000NKER-ND | ADC12J4000NKER | ADC12J4000NKER | ADC12J4000NKER |
| Product Name | ADC12J4000 12-Bit, 4.0 GSPS RF sampling ADC with JESD204B interface | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | JESD204B | JESD204B | ||
| Package Type | VQFN | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 2000 milliwatts |