12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
IC ADC 12BIT PIPELINED 64TQFP
IC ADC 12BIT PIPELINED 64TQFP
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12DL040CIVSX-ND | ADC12DL040CIVSX | ADC12DL040CIVSX | ADC12DL040CIVSX |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 64 | |||
| Resolution | 12 bits | 12 bits |