- Trained on our vast library of engineering resources.

Texas Instruments ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter ADC12DL040CIVSX/NOPB

Description
Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter - ADC12DL040CIVSX/NOPB - Texas Instruments
Dallas, TX, United States
ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter
ADC12DL040CIVSX/NOPB
ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter ADC12DL040CIVSX/NOPB
Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter 64-TQFP -40 to 85

Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter 64-TQFP -40 to 85

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL040CIVSX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12DL040CIVSX/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site
Yishun, Singapore
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB
910221-ADC12DL040CIVSX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB 910221-ADC12DL040CIVSX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910221-ADC12DL040CIV SX/NOPB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: ADC12DL040 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910221-ADC12DL040CIVSX/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC12DL040
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Supplier's Site Datasheet
Integrated Circuits ADC12DL040CIVSX/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12DL040CIVSX/NOPB
Analog to Digital Converters (ADC) ADC12DL040CIVSX/NOPB
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12DL040CIVSX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC12DL040CIVSX/NOPB
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Win Source Electronics LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12DL040CIVSX/NOPB ADC12DL040CIVSX/NOPB 910221-ADC12DL040CIVSX/NOPB ADC12DL040CIVSX/NOPB ADC12DL040CIVSX/NOPB ADC12DL040CIVSX/NOPB
Product Name ADC12DL040 Dual 12-Bit, 40 MSPS, 3V, 210mW A/D Converter Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DL040CIVSX/NOPB Integrated Circuits Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TQFP 64-TQFP QFP; TQFP; 64-TQFP (10x10) QFP; Tape & Reel (TR) QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits
DNL 0.3000 LSB
INL 0.8000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
4 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers
ADC3424 ADC342x Quad Channel 12-bit  125 MSPS Analog to Digital Converter - ADC3424IRTQR - Texas Instruments
Specs
Interface Type Serial
Package Type QFN
Screening Level Catalog
View Details
5 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers